Samsung Electro-Mechanics Ceramic Capacitors - CL05A475KP5NRNC CL05A475KP5NRNC

Description
Manufacturer: Samsung Win Source Part Number: 745146-CL05A475KP5NR NC Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Reference case: 0402 Reference Date Code: 2016 Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 745146-CL05A475KP5NR NC Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Reference case: 0402 Reference Date Code: 2016 Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05A475KP5NRNC - 745146-CL05A475KP5NRNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A475KP5NRNC
745146-CL05A475KP5NRNC
Ceramic Capacitors - CL05A475KP5NRNC 745146-CL05A475KP5NRNC
Manufacturer: Samsung Win Source Part Number: 745146-CL05A475KP5NR NC Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Reference case: 0402 Reference Date Code: 2016 Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Samsung
Win Source Part Number: 745146-CL05A475KP5NRNC
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Reference case: 0402
Reference Date Code: 2016
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Capacitors - 1276-1480-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1480-6-ND
Ceramic Capacitors 1276-1480-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1480-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1480-1-ND
Ceramic Capacitors 1276-1480-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1480-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1480-2-ND
Ceramic Capacitors 1276-1480-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-CL05A475KP5NRNC
4.7UF 10V Capacitor 60-CL05A475KP5NRNC
CAP CER 4.7UF 10V X5R 0402 Product overview: CL05A475KP5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475KP5NRNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0402 Product overview: CL05A475KP5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475KP5NRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A475KP5NRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A475KP5NRNC
Ceramic Capacitors CL05A475KP5NRNC
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A475KP5NRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A475KP5NRNC
10V 4.7uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 745146-CL05A475KP5NRNC 1276-1480-6-ND 1276-1480-1-ND 60-CL05A475KP5NRNC CL05A475KP5NRNC CL05A475KP5NRNC
Product Name Ceramic Capacitors - CL05A475KP5NRNC Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details