Samsung Electro-Mechanics Ceramic Capacitors CL05A474KQ5NNNC

Description
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1479-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1479-2-ND
Ceramic Capacitors 1276-1479-2-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1479-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1479-1-ND
Ceramic Capacitors 1276-1479-1-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1479-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1479-6-ND
Ceramic Capacitors 1276-1479-6-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 6.3V Capacitor
60-CL05A474KQ5NNNC
0.47UF 6.3V Capacitor 60-CL05A474KQ5NNNC
CAP CER 0.47UF 6.3V X5R 0402 Product overview: CL05A474KQ5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A474KQ5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 6.3V X5R 0402 Product overview: CL05A474KQ5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A474KQ5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A474KQ5NNNC - 1161713-CL05A474KQ5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A474KQ5NNNC
1161713-CL05A474KQ5NNNC
Ceramic Capacitors - CL05A474KQ5NNNC 1161713-CL05A474KQ5NNNC
Manufacturer: Samsung Win Source Part Number: 1161713-CL05A474KQ5N NNC Family Name: CL Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Alternative Parts (Cross-Reference): CE0402-474-K006XTW; GMC04X5R474K6R3NTLF; C0402X5R6R3-474KNP; GMC04X5R474K6R3NT; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Samsung
Win Source Part Number: 1161713-CL05A474KQ5NNNC
Family Name: CL
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Alternative Parts (Cross-Reference): CE0402-474-K006XTW; GMC04X5R474K6R3NTLF; C0402X5R6R3-474KNP; GMC04X5R474K6R3NT;
Introduction Date: July 25, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now
Ceramic Capacitors - CL05A474KQ5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A474KQ5NNNC
Ceramic Capacitors CL05A474KQ5NNNC
CAP CER 0.47UF 6.3V X5R 0402

CAP CER 0.47UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap Ceramic 0.47uF 6.3V X5R 10% SMD 0402 85C Paper T/R - 703-CL05A474KQ5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.47uF 6.3V X5R 10% SMD 0402 85C Paper T/R
703-CL05A474KQ5NNNC
Cap Ceramic 0.47uF 6.3V X5R 10% SMD 0402 85C Paper T/R 703-CL05A474KQ5NNNC
Cap Ceramic 0.47uF 6.3V X5R 10% SMD 0402 85C Paper T/R

Cap Ceramic 0.47uF 6.3V X5R 10% SMD 0402 85C Paper T/R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A474KQ5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A474KQ5NNNC
6.3V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1479-2-ND 1276-1479-6-ND 60-CL05A474KQ5NNNC 1161713-CL05A474KQ5NNNC CL05A474KQ5NNNC 703-CL05A474KQ5NNNC CL05A474KQ5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 0.47UF 6.3V Capacitor Ceramic Capacitors - CL05A474KQ5NNNC Ceramic Capacitors Cap Ceramic 0.47uF 6.3V X5R 10% SMD 0402 85C Paper T/R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details