CAP CER 2.2UF 10V X5R 0402 Product overview: CL05A225KP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A225KP5NNNC can be used for catalog matching and distributor lookup.
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 801132-CL05A225KP5NN
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
CAP CER 2.2UF 10V X5R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05A225KP5NNNC | 1276-1462-6-ND | 1276-1462-2-ND | 801132-CL05A225KP5NNNC | CL05A225KP5NNNC |
| Product Name | 2.2UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL05A225KP5NNNC | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |