Samsung Electro-Mechanics Ceramic Capacitors CL05A225KA5NUNC

Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1460-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1460-6-ND
Ceramic Capacitors 1276-1460-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1460-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1460-1-ND
Ceramic Capacitors 1276-1460-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1460-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1460-2-ND
Ceramic Capacitors 1276-1460-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-CL05A225KA5NUNC
2.2UF 25V Capacitor 60-CL05A225KA5NUNC
CAP CER 2.2UF 25V X5R 0402 Product overview: CL05A225KA5NUNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A225KA5NUNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0402 Product overview: CL05A225KA5NUNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A225KA5NUNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A225KA5NUNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A225KA5NUNC
Ceramic Capacitors CL05A225KA5NUNC
CAP CER 2.2UF 25V X5R 0402

CAP CER 2.2UF 25V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A225KA5NUNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A225KA5NUNC
25V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1460-6-ND 1276-1460-1-ND 60-CL05A225KA5NUNC CL05A225KA5NUNC CL05A225KA5NUNC
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 2002-103MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details