Samsung Electro-Mechanics Ceramic Capacitors - CL05A224KP5NNNC CL05A224KP5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 846388-CL05A224KP5NN NC Series: CL Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1049-1, 1276-1049-2, 1276-1049-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 846388-CL05A224KP5NN NC Series: CL Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1049-1, 1276-1049-2, 1276-1049-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05A224KP5NNNC - 846388-CL05A224KP5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A224KP5NNNC
846388-CL05A224KP5NNNC
Ceramic Capacitors - CL05A224KP5NNNC 846388-CL05A224KP5NNNC
Manufacturer: Samsung Win Source Part Number: 846388-CL05A224KP5NN NC Series: CL Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1049-1, 1276-1049-2, 1276-1049-6

Manufacturer: Samsung
Win Source Part Number: 846388-CL05A224KP5NNNC
Series: CL
Features: 0.22 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1049-1, 1276-1049-2, 1276-1049-6

Buy Now Datasheet
Ceramic Capacitors - 1276-1049-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1049-2-ND
Ceramic Capacitors 1276-1049-2-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1049-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1049-1-ND
Ceramic Capacitors 1276-1049-1-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1049-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1049-6-ND
Ceramic Capacitors 1276-1049-6-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 10V Capacitor
60-CL05A224KP5NNNC
0.22UF 10V Capacitor 60-CL05A224KP5NNNC
CAP CER 0.22UF 10V X5R 0402 Product overview: CL05A224KP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A224KP5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 10V X5R 0402 Product overview: CL05A224KP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A224KP5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A224KP5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A224KP5NNNC
10V 220nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 220nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL05A224KP5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A224KP5NNNC
Ceramic Capacitors CL05A224KP5NNNC
CAP CER 0.22UF 10V X5R 0402

CAP CER 0.22UF 10V X5R 0402

Supplier's Site Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9194
Cap, 0.22Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9194
CAP, 0.22UF, 10V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.22UF, 10V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9193
Cap, 0.22Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9193
CAP, 0.22UF, 10V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.22UF, 10V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 846388-CL05A224KP5NNNC 1276-1049-2-ND 1276-1049-6-ND 60-CL05A224KP5NNNC CL05A224KP5NNNC CL05A224KP5NNNC 82AC9194
Product Name Ceramic Capacitors - CL05A224KP5NNNC Ceramic Capacitors Ceramic Capacitors 0.22UF 10V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.22Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details