Samsung Electro-Mechanics CryptoMemory CL05A106MQ5NRNC

Description
Manufacturer: TaiMag Category: CryptoMemory Packaging: Digi-Reel Part Status: Active Capacitance: 50mF Tolerance (+ or -): 5% Voltage - Rated: 4000V (4kV) Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: TaiMag Category: CryptoMemory Packaging: Digi-Reel Part Status: Active Capacitance: 50mF Tolerance (+ or -): 5% Voltage - Rated: 4000V (4kV) Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Manufacturer: TaiMag Category: CryptoMemory Packaging: Digi-Reel Part Status: Active Capacitance: 50mF Tolerance (+ or -): 5% Voltage - Rated: 4000V (4kV) Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Telecom

Manufacturer: TaiMag
Category: CryptoMemory
Packaging: Digi-Reel
Part Status: Active
Capacitance: 50mF
Tolerance (+ or -): 5%
Voltage - Rated: 4000V (4kV)
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Applications: Telecom

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-CL05A106MQ5NRNC
10UF 6.3V Capacitor 60-CL05A106MQ5NRNC
CAP CER 10UF 6.3V X5R 0402 Product overview: CL05A106MQ5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MQ5NRNC can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0402 Product overview: CL05A106MQ5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MQ5NRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL05A106MQ5NRNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A106MQ5NRNCTR-ND
Ceramic Capacitors 1276-CL05A106MQ5NRNCTR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A106MQ5NRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A106MQ5NRNC
Ceramic Capacitors CL05A106MQ5NRNC
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05A106MQ5NRNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05A106MQ5NRNC
Capacitors - Ceramic Capacitors CL05A106MQ5NRNC
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05A106MQ5NRNC 1276-CL05A106MQ5NRNCTR-ND CL05A106MQ5NRNC CL05A106MQ5NRNC
Product Name CryptoMemory 10UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Capacitance Range 50000 microF 10 microF 10 microF 10 microF 10 microF
WVDC 4000 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 4000 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape Reel; Digi-Reel Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX182K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details