Samsung Electro-Mechanics 10UF 10V Capacitor CL05A106MP5NUNC

Description
CAP CER 10UF 10V X5R 0402 Product overview: CL05A106MP5NUNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MP5NUNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 10V X5R 0402 Product overview: CL05A106MP5NUNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MP5NUNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
60-CL05A106MP5NUNC
10UF 10V Capacitor 60-CL05A106MP5NUNC
CAP CER 10UF 10V X5R 0402 Product overview: CL05A106MP5NUNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MP5NUNC can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0402 Product overview: CL05A106MP5NUNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MP5NUNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1450-1-ND
Ceramic Capacitors 1276-1450-1-ND
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1450-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1450-6-ND
Ceramic Capacitors 1276-1450-6-ND
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1450-2-ND
Ceramic Capacitors 1276-1450-2-ND
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A106MP5NUNC - 843213-CL05A106MP5NUNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A106MP5NUNC
843213-CL05A106MP5NUNC
Ceramic Capacitors - CL05A106MP5NUNC 843213-CL05A106MP5NUNC
Manufacturer: Samsung Win Source Part Number: 843213-CL05A106MP5NU NC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Samsung
Win Source Part Number: 843213-CL05A106MP5NUNC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A106MP5NUNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A106MP5NUNC
10V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9189
Cap, 10Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9189
CAP, 10UF, 10V, MLCC, 0402; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0402; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9190
Cap, 10Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9190
CAP, 10UF, 10V, MLCC, 0402; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0402; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05A106MP5NUNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A106MP5NUNC
Ceramic Capacitors CL05A106MP5NUNC
CAP CER 10UF 10V X5R 0402

CAP CER 10UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05A106MP5NUNC 1276-1450-1-ND 1276-1450-6-ND 843213-CL05A106MP5NUNC CL05A106MP5NUNC 82AC9189 CL05A106MP5NUNC
Product Name 10UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05A106MP5NUNC Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details