Samsung Electro-Mechanics 1UF 16V Capacitor CL05A105KO5NNNC

Description
CAP CER 1UF 16V X5R 0402 Product overview: CL05A105KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105KO5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 16V X5R 0402 Product overview: CL05A105KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105KO5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 16V Capacitor
60-CL05A105KO5NNNC
1UF 16V Capacitor 60-CL05A105KO5NNNC
CAP CER 1UF 16V X5R 0402 Product overview: CL05A105KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105KO5NNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X5R 0402 Product overview: CL05A105KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105KO5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A105KO5NNNC - 800472-CL05A105KO5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A105KO5NNNC
800472-CL05A105KO5NNNC
Ceramic Capacitors - CL05A105KO5NNNC 800472-CL05A105KO5NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800472-CL05A105KO5NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 800472-CL05A105KO5NNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 7661302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661302
MLCCs - Multilayer Ceramic Capacitors 7661302
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - 1276-1067-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1067-2-ND
Ceramic Capacitors 1276-1067-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1067-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1067-1-ND
Ceramic Capacitors 1276-1067-1-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1067-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1067-6-ND
Ceramic Capacitors 1276-1067-6-ND
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A105KO5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A105KO5NNNC
16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9181
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9181
CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9182
Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9182
CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05A105KO5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A105KO5NNNC
Ceramic Capacitors CL05A105KO5NNNC
CAP CER 1UF 16V X5R 0402

CAP CER 1UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05A105KO5NNNC 800472-CL05A105KO5NNNC 7661302 1276-1067-2-ND 1276-1067-6-ND CL05A105KO5NNNC 82AC9181 CL05A105KO5NNNC
Product Name 1UF 16V Capacitor Ceramic Capacitors - CL05A105KO5NNNC MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details