Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330414-CL05A105KL5N
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6796-2,1276-679
RoHS Status: ROHS3 Compliant
1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 35V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 1UF 35V X5R 0402 Product overview: CL05A105KL5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105KL5NRNC can be used for catalog matching and distributor lookup.
CAP CER 1UF 35V X5R 0402
35V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330414-CL05A105KL5NRNC | 1276-6796-1-ND | 1276-6796-6-ND | 60-CL05A105KL5NRNC | CL05A105KL5NRNC | CL05A105KL5NRNC |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 1UF 35V Capacitor | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |