Samsung Electro-Mechanics Ceramic Capacitors - CL03C560JA3ANNC CL03C560JA3ANNC

Description
Manufacturer: Samsung Win Source Part Number: 915390-CL03C560JA3AN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 56 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1423-6, 1276-1423-2, 1276-1423-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915390-CL03C560JA3AN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 56 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1423-6, 1276-1423-2, 1276-1423-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL03C560JA3ANNC - 915390-CL03C560JA3ANNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03C560JA3ANNC
915390-CL03C560JA3ANNC
Ceramic Capacitors - CL03C560JA3ANNC 915390-CL03C560JA3ANNC
Manufacturer: Samsung Win Source Part Number: 915390-CL03C560JA3AN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 56 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1423-6, 1276-1423-2, 1276-1423-1

Manufacturer: Samsung
Win Source Part Number: 915390-CL03C560JA3ANNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 56 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1423-6, 1276-1423-2, 1276-1423-1

Buy Now Datasheet
Singapore, Singapore
56PF 25V Capacitor
60-CL03C560JA3ANNC
56PF 25V Capacitor 60-CL03C560JA3ANNC
CAP CER 56PF 25V C0G/NP0 0201 Product overview: CL03C560JA3ANNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C560JA3ANNC can be used for catalog matching and distributor lookup.

CAP CER 56PF 25V C0G/NP0 0201 Product overview: CL03C560JA3ANNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C560JA3ANNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 915390-CL03C560JA3ANNC 60-CL03C560JA3ANNC
Product Name Ceramic Capacitors - CL03C560JA3ANNC 56PF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details