Samsung Electro-Mechanics Ceramic Capacitors - CL03C390JA3NNNC CL03C390JA3NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866509-CL03C390JA3NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 39 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6406-2, 1276-6406-1, 1276-6406-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866509-CL03C390JA3NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 39 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6406-2, 1276-6406-1, 1276-6406-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL03C390JA3NNNC - 866509-CL03C390JA3NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03C390JA3NNNC
866509-CL03C390JA3NNNC
Ceramic Capacitors - CL03C390JA3NNNC 866509-CL03C390JA3NNNC
Manufacturer: Samsung Win Source Part Number: 866509-CL03C390JA3NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 39 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6406-2, 1276-6406-1, 1276-6406-6

Manufacturer: Samsung
Win Source Part Number: 866509-CL03C390JA3NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 39 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: 5A991A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6406-2, 1276-6406-1, 1276-6406-6

Buy Now Datasheet
Singapore, Singapore
39PF 25V Capacitor
60-CL03C390JA3NNNC
39PF 25V Capacitor 60-CL03C390JA3NNNC
CAP CER 39PF 25V C0G/NP0 0201 Product overview: CL03C390JA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C390JA3NNNC can be used for catalog matching and distributor lookup.

CAP CER 39PF 25V C0G/NP0 0201 Product overview: CL03C390JA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C390JA3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6406-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6406-1-ND
Ceramic Capacitors 1276-6406-1-ND
39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 866509-CL03C390JA3NNNC 60-CL03C390JA3NNNC 1276-6406-1-ND
Product Name Ceramic Capacitors - CL03C390JA3NNNC 39PF 25V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details