Samsung Electro-Mechanics Ceramic Capacitors - CL03C220JA3GNNC CL03C220JA3GNNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127845-CL03C220JA3G NNC Packaging: Tape & Reel Voltage Rating: 25 V Length: 600 µm Voltage: 25 V Capacitance: 22 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 300 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 300 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127845-CL03C220JA3G NNC Packaging: Tape & Reel Voltage Rating: 25 V Length: 600 µm Voltage: 25 V Capacitance: 22 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 300 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 300 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL03C220JA3GNNC - 1127845-CL03C220JA3GNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03C220JA3GNNC
1127845-CL03C220JA3GNNC
Ceramic Capacitors - CL03C220JA3GNNC 1127845-CL03C220JA3GNNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127845-CL03C220JA3G NNC Packaging: Tape & Reel Voltage Rating: 25 V Length: 600 µm Voltage: 25 V Capacitance: 22 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 300 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 300 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Dielectric: C0G Max Operating Temperature: 125 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127845-CL03C220JA3GNNC
Packaging: Tape & Reel
Voltage Rating: 25 V
Length: 600 µm
Voltage: 25 V
Capacitance: 22 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Height: 300 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 300 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
Dielectric: C0G
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
SMD 22pF 25V Capacitor
60-CL03C220JA3GNNC
SMD 22pF 25V Capacitor 60-CL03C220JA3GNNC
Cap Ceramic 22pF 25V C0G 5% Pad SMD 0201 125°C T/R Product overview: CL03C220JA3GNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C220JA3GNNC can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 25V C0G 5% Pad SMD 0201 125°C T/R Product overview: CL03C220JA3GNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C220JA3GNNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1127845-CL03C220JA3GNNC 60-CL03C220JA3GNNC
Product Name Ceramic Capacitors - CL03C220JA3GNNC SMD 22pF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers