Samsung Electro-Mechanics Ceramic Capacitors CL03C1R2CA3GNNC

Description
1.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1393-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1393-2-ND
Ceramic Capacitors 1276-1393-2-ND
1.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap Ceramic 1.2pF 25V C0G 0.25pF Pad SMD 0201 125°C T/R - 703-CL03C1R2CA3GNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1.2pF 25V C0G 0.25pF Pad SMD 0201 125°C T/R
703-CL03C1R2CA3GNNC
Cap Ceramic 1.2pF 25V C0G 0.25pF Pad SMD 0201 125°C T/R 703-CL03C1R2CA3GNNC
Cap Ceramic 1.2pF 25V C0G 0.25pF Pad SMD 0201 125°C T/R

Cap Ceramic 1.2pF 25V C0G 0.25pF Pad SMD 0201 125°C T/R

Supplier's Site
Ceramic Capacitors - CL03C1R2CA3GNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03C1R2CA3GNNC
Ceramic Capacitors CL03C1R2CA3GNNC
CAP CER 1.2PF 25V C0G/NP0 0201

CAP CER 1.2PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1393-2-ND 703-CL03C1R2CA3GNNC CL03C1R2CA3GNNC
Product Name Ceramic Capacitors Cap Ceramic 1.2pF 25V C0G 0.25pF Pad SMD 0201 125°C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF510J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details