Samsung Electro-Mechanics Ceramic Capacitors CL03C101JB3NNNC

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6758-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6758-6-ND
Ceramic Capacitors 1276-6758-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6758-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6758-2-ND
Ceramic Capacitors 1276-6758-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6758-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6758-1-ND
Ceramic Capacitors 1276-6758-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03C101JB3NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03C101JB3NNNC
Ceramic Capacitors CL03C101JB3NNNC
CAP CER 100PF 50V C0G/NP0 0201

CAP CER 100PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6758-6-ND 1276-6758-2-ND CL03C101JB3NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details