Samsung Electro-Mechanics Ceramic Capacitors CL03C100JA3GNNC

Description
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1384-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1384-6-ND
Ceramic Capacitors 1276-1384-6-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1384-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1384-2-ND
Ceramic Capacitors 1276-1384-2-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1384-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1384-1-ND
Ceramic Capacitors 1276-1384-1-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10PF 25V Capacitor
60-CL03C100JA3GNNC
10PF 25V Capacitor 60-CL03C100JA3GNNC
CAP CER 10PF 25V C0G/NP0 0201 Product overview: CL03C100JA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C100JA3GNNC can be used for catalog matching and distributor lookup.

CAP CER 10PF 25V C0G/NP0 0201 Product overview: CL03C100JA3GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03C100JA3GNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03C100JA3GNNC - 915386-CL03C100JA3GNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03C100JA3GNNC
915386-CL03C100JA3GNNC
Ceramic Capacitors - CL03C100JA3GNNC 915386-CL03C100JA3GNNC
Manufacturer: Samsung Win Source Part Number: 915386-CL03C100JA3GN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 10 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1384-2, 1276-1384-6, 1276-1384-1

Manufacturer: Samsung
Win Source Part Number: 915386-CL03C100JA3GNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 10 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1384-2, 1276-1384-6, 1276-1384-1

Buy Now Datasheet
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9171
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9171
CAP, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9172 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9172
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9172
CAP, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:0.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL03C100JA3GNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03C100JA3GNNC
Ceramic Capacitors CL03C100JA3GNNC
CAP CER 10PF 25V C0G/NP0 0201

CAP CER 10PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1384-6-ND 1276-1384-2-ND 60-CL03C100JA3GNNC 915386-CL03C100JA3GNNC 82AC9171 CL03C100JA3GNNC
Product Name Ceramic Capacitors Ceramic Capacitors 10PF 25V Capacitor Ceramic Capacitors - CL03C100JA3GNNC Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details