Samsung Electro-Mechanics Ceramic Capacitors CL03B472KP3NNNC

Description
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1355-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1355-2-ND
Ceramic Capacitors 1276-1355-2-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap Ceramic 0.0047uF 10V X7R 10% SMD 0201 125C Paper T/R - 703-CL03B472KP3NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0047uF 10V X7R 10% SMD 0201 125C Paper T/R
703-CL03B472KP3NNNC
Cap Ceramic 0.0047uF 10V X7R 10% SMD 0201 125C Paper T/R 703-CL03B472KP3NNNC
Cap Ceramic 0.0047uF 10V X7R 10% SMD 0201 125C Paper T/R

Cap Ceramic 0.0047uF 10V X7R 10% SMD 0201 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1276-1355-2-ND 703-CL03B472KP3NNNC
Product Name Ceramic Capacitors Cap Ceramic 0.0047uF 10V X7R 10% SMD 0201 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers