Samsung Electro-Mechanics 220PF 25V Capacitor CL03B221KA3NNNC

Description
CAP CER 220PF 25V X7R 0201 Product overview: CL03B221KA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B221KA3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 25V X7R 0201 Product overview: CL03B221KA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B221KA3NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 25V Capacitor
60-CL03B221KA3NNNC
220PF 25V Capacitor 60-CL03B221KA3NNNC
CAP CER 220PF 25V X7R 0201 Product overview: CL03B221KA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B221KA3NNNC can be used for catalog matching and distributor lookup.

CAP CER 220PF 25V X7R 0201 Product overview: CL03B221KA3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03B221KA3NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1347-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1347-2-ND
Ceramic Capacitors 1276-1347-2-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1347-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1347-6-ND
Ceramic Capacitors 1276-1347-6-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1347-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1347-1-ND
Ceramic Capacitors 1276-1347-1-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL03B221KA3NNNC 1276-1347-2-ND 1276-1347-6-ND
Product Name 220PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers