Samsung Electronics Co., Ltd. Connectors,Interconnects CL03B221KA3NNNC

Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Capacitance: 35pF, 40pF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: SATA
Request a Quote
Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Capacitance: 35pF, 40pF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: SATA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Capacitance: 35pF, 40pF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: SATA

Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Active
Capacitance: 35pF, 40pF
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Applications: SATA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details