CAP CER 4.7UF 6.3V X5R 0201
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1276-CL03A475MQ3CRNCTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 4.7 microF |