CAP CER 0.047UF 10V X5R 0201 Product overview: CL03A473KP3NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A473KP3NNNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 866507-CL03A473KP3NN
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 0.047 µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1335-6, 1276-1335-2, 1276-1335-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-CL03A473KP3NNNC | 866507-CL03A473KP3NNNC |
| Product Name | 0.047UF 10V Capacitor | Ceramic Capacitors - CL03A473KP3NNNC |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0470 microF |