Samsung Electro-Mechanics Ceramic Capacitors CL03A225MQ3CRNC

Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6870-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6870-2-ND
Ceramic Capacitors 1276-6870-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6870-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6870-1-ND
Ceramic Capacitors 1276-6870-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6870-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6870-6-ND
Ceramic Capacitors 1276-6870-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03A225MQ3CRNC - 800473-CL03A225MQ3CRNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A225MQ3CRNC
800473-CL03A225MQ3CRNC
Ceramic Capacitors - CL03A225MQ3CRNC 800473-CL03A225MQ3CRNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800473-CL03A225MQ3CR NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 2.2μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 800473-CL03A225MQ3CRNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 2.2μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 2.2uF 6.3V Capacitor - 48-CL03A225MQ3CRNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uF 6.3V Capacitor
48-CL03A225MQ3CRNC
SMD 2.2uF 6.3V Capacitor 48-CL03A225MQ3CRNC
2.2uF 6.3V X5R Ceramic Capacitor 0201 SMD Product overview: CL03A225MQ3CRNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL03A225MQ3CRNC can be used for catalog matching and distributor lookup.

2.2uF 6.3V X5R Ceramic Capacitor 0201 SMD Product overview: CL03A225MQ3CRNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL03A225MQ3CRNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL03A225MQ3CRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A225MQ3CRNC
Ceramic Capacitors CL03A225MQ3CRNC
CAP CER 2.2UF 6.3V X5R 0201

CAP CER 2.2UF 6.3V X5R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL03A225MQ3CRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL03A225MQ3CRNC
6.3V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6870-2-ND 1276-6870-6-ND 800473-CL03A225MQ3CRNC 48-CL03A225MQ3CRNC CL03A225MQ3CRNC CL03A225MQ3CRNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL03A225MQ3CRNC SMD 2.2uF 6.3V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PHB400K2H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details