Samsung Electro-Mechanics 2.2UF 10V Capacitor CL03A225MP3CRNC

Description
CAP CER 2.2UF 10V X5R 0201 Product overview: CL03A225MP3CRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A225MP3CRNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 10V X5R 0201 Product overview: CL03A225MP3CRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A225MP3CRNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 10V Capacitor
60-CL03A225MP3CRNC
2.2UF 10V Capacitor 60-CL03A225MP3CRNC
CAP CER 2.2UF 10V X5R 0201 Product overview: CL03A225MP3CRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A225MP3CRNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X5R 0201 Product overview: CL03A225MP3CRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A225MP3CRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL03A225MP3CRNC - 844796-CL03A225MP3CRNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A225MP3CRNC
844796-CL03A225MP3CRNC
Ceramic Capacitors - CL03A225MP3CRNC 844796-CL03A225MP3CRNC
Manufacturer: Samsung Win Source Part Number: 844796-CL03A225MP3CR NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 2.2 µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6829-6, 1276-6829-1, 1276-6829-2

Manufacturer: Samsung
Win Source Part Number: 844796-CL03A225MP3CRNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 2.2 µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6829-6, 1276-6829-1, 1276-6829-2

Buy Now Datasheet
Ceramic Capacitors - 1276-6829-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6829-2-ND
Ceramic Capacitors 1276-6829-2-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6829-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6829-1-ND
Ceramic Capacitors 1276-6829-1-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6829-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6829-6-ND
Ceramic Capacitors 1276-6829-6-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03A225MP3CRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A225MP3CRNC
Ceramic Capacitors CL03A225MP3CRNC
CAP CER 2.2UF 10V X5R 0201

CAP CER 2.2UF 10V X5R 0201

Supplier's Site Datasheet
CAP CER 2.2UF 10V X5R 0201 - 703-CL03A225MP3CRNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 10V X5R 0201
703-CL03A225MP3CRNC
CAP CER 2.2UF 10V X5R 0201 703-CL03A225MP3CRNC
CAP CER 2.2UF 10V X5R 0201

CAP CER 2.2UF 10V X5R 0201

Supplier's Site
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9163
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9163
CAP, 2.2UF, 10V, MLCC, 0201; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0201; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics - 82AC9164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
82AC9164
Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics 82AC9164
CAP, 2.2UF, 10V, MLCC, 0201; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0201; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL03A225MP3CRNC 844796-CL03A225MP3CRNC 1276-6829-2-ND 1276-6829-6-ND CL03A225MP3CRNC 703-CL03A225MP3CRNC 82AC9163
Product Name 2.2UF 10V Capacitor Ceramic Capacitors - CL03A225MP3CRNC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 2.2UF 10V X5R 0201 Cap, 2.2Uf, 10V, Mlcc, 0201; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers