Samsung Electro-Mechanics Ceramic Capacitors CL03A225KP3CRNC

Description
CAP CER 2.2UF 10V X5R 0201
Request a Quote Datasheet
Description
CAP CER 2.2UF 10V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL03A225KP3CRNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03A225KP3CRNCTR-ND
Ceramic Capacitors 1276-CL03A225KP3CRNCTR-ND
CAP CER 2.2UF 10V X5R 0201

CAP CER 2.2UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - CL03A225KP3CRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A225KP3CRNC
Ceramic Capacitors CL03A225KP3CRNC
CAP CER 2.2UF 10V X5R 0201

CAP CER 2.2UF 10V X5R 0201

Supplier's Site
Capacitors - Ceramic Capacitors - CL03A225KP3CRNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL03A225KP3CRNC
Capacitors - Ceramic Capacitors CL03A225KP3CRNC
CAP CER 2.2UF 10V X5R 0201

CAP CER 2.2UF 10V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL03A225KP3CRNCTR-ND CL03A225KP3CRNC CL03A225KP3CRNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers