Samsung Electro-Mechanics Ceramic Capacitors CL03A105MQ3CSNH

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6441-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6441-1-ND
Ceramic Capacitors 1276-6441-1-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6441-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6441-2-ND
Ceramic Capacitors 1276-6441-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6441-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6441-6-ND
Ceramic Capacitors 1276-6441-6-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03A105MQ3CSNH - 1029300-CL03A105MQ3CSNH - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A105MQ3CSNH
1029300-CL03A105MQ3CSNH
Ceramic Capacitors - CL03A105MQ3CSNH 1029300-CL03A105MQ3CSNH
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029300-CL03A105MQ3C SNH Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029300-CL03A105MQ3CSNH
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-CL03A105MQ3CSNH
1UF 6.3V Capacitor 60-CL03A105MQ3CSNH
CAP CER 1UF 6.3V X5R 0201 Product overview: CL03A105MQ3CSNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105MQ3CSNH can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X5R 0201 Product overview: CL03A105MQ3CSNH from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105MQ3CSNH can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL03A105MQ3CSNH
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL03A105MQ3CSNH
6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL03A105MQ3CSNH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A105MQ3CSNH
Ceramic Capacitors CL03A105MQ3CSNH
CAP CER 1UF 6.3V X5R 0201

CAP CER 1UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6441-1-ND 1276-6441-6-ND 1029300-CL03A105MQ3CSNH 60-CL03A105MQ3CSNH CL03A105MQ3CSNH CL03A105MQ3CSNH
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL03A105MQ3CSNH 1UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details