Samsung Electro-Mechanics 1UF 6.3V Capacitor CL03A105KQ3CSNC

Description
CAP CER 1UF 6.3V X5R 0201 Product overview: CL03A105KQ3CSNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105KQ3CSNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 6.3V X5R 0201 Product overview: CL03A105KQ3CSNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105KQ3CSNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 6.3V Capacitor
60-CL03A105KQ3CSNC
1UF 6.3V Capacitor 60-CL03A105KQ3CSNC
CAP CER 1UF 6.3V X5R 0201 Product overview: CL03A105KQ3CSNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105KQ3CSNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X5R 0201 Product overview: CL03A105KQ3CSNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL03A105KQ3CSNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1323-2-ND
Ceramic Capacitors 1276-1323-2-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1323-1-ND
Ceramic Capacitors 1276-1323-1-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1323-6-ND
Ceramic Capacitors 1276-1323-6-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL03A105KQ3CSNC - 866503-CL03A105KQ3CSNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL03A105KQ3CSNC
866503-CL03A105KQ3CSNC
Ceramic Capacitors - CL03A105KQ3CSNC 866503-CL03A105KQ3CSNC
Manufacturer: Samsung Win Source Part Number: 866503-CL03A105KQ3CS NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1323-6, 1276-1323-2, 1276-1323-1

Manufacturer: Samsung
Win Source Part Number: 866503-CL03A105KQ3CSNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1323-6, 1276-1323-2, 1276-1323-1

Buy Now Datasheet
Ceramic Capacitors - CL03A105KQ3CSNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A105KQ3CSNC
Ceramic Capacitors CL03A105KQ3CSNC
CAP CER 1UF 6.3V X5R 0201

CAP CER 1UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL03A105KQ3CSNC 1276-1323-2-ND 1276-1323-6-ND 866503-CL03A105KQ3CSNC CL03A105KQ3CSNC
Product Name 1UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL03A105KQ3CSNC Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105PSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers