Samsung Electro-Mechanics Ceramic Capacitors CL03A103KP3NNWC

Description
CAP CER 10000PF 10V X5R 0201
Request a Quote Datasheet
Description
CAP CER 10000PF 10V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL03A103KP3NNWCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL03A103KP3NNWCTR-ND
Ceramic Capacitors 1276-CL03A103KP3NNWCTR-ND
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - CL03A103KP3NNWC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL03A103KP3NNWC
Ceramic Capacitors CL03A103KP3NNWC
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1276-CL03A103KP3NNWCTR-ND CL03A103KP3NNWC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details