Samsung Electro-Mechanics 1PF 16V Capacitor CL02C010BO2GNNC

Description
CAP CER 1PF 16V C0G/NP0 01005 Product overview: CL02C010BO2GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02C010BO2GNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1PF 16V C0G/NP0 01005 Product overview: CL02C010BO2GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02C010BO2GNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1PF 16V Capacitor
60-CL02C010BO2GNNC
1PF 16V Capacitor 60-CL02C010BO2GNNC
CAP CER 1PF 16V C0G/NP0 01005 Product overview: CL02C010BO2GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02C010BO2GNNC can be used for catalog matching and distributor lookup.

CAP CER 1PF 16V C0G/NP0 01005 Product overview: CL02C010BO2GNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL02C010BO2GNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL02C010BO2GNNC - 866499-CL02C010BO2GNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL02C010BO2GNNC
866499-CL02C010BO2GNNC
Ceramic Capacitors - CL02C010BO2GNNC 866499-CL02C010BO2GNNC
Manufacturer: Samsung Win Source Part Number: 866499-CL02C010BO2GN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Samsung
Win Source Part Number: 866499-CL02C010BO2GNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1 pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CL02C010BO2GNNC 866499-CL02C010BO2GNNC
Product Name 1PF 16V Capacitor Ceramic Capacitors - CL02C010BO2GNNC
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details