Samsung Electro-Mechanics Ferrite Beads and Chips CIS41P600AE

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6360-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6360-2-ND
Ferrite Beads and Chips 1276-6360-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-CIS41P600AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-CIS41P600AE
60 OHM Inductor and Choke 841-CIS41P600AE
FERRITE BEAD 60 OHM 1806 1LN Product overview: CIS41P600AE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIS41P600AE can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 1806 1LN Product overview: CIS41P600AE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIS41P600AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 1276-6360-2-ND 841-CIS41P600AE
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke
DCR 0.0100 ohms
Rated DC Current 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers