Win Source Part Number: 1275959-CIS21J121NE
Category: Filters>Ferrite Beads and Chips
Series: CIS
Package: Tape & Reel
Current Rating (Max): 5A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 20mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6369-6,1276-636
Product Status: Obsolete
FERRITE BEAD 120 OHM 0805 1LN Product overview: CIS21J121NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIS21J121NE can be used for catalog matching and distributor lookup.
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1275959-CIS21J121NE | 841-CIS21J121NE | 1276-6369-2-ND |
| Product Name | Filters - Ferrite Beads and Chips | 120 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 0.0200 ohms | 0.0200 ohms | |
| Rated DC Current | 5000 milliamps | 5000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 120 ohms | 120 ohms |