Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIM21U601NE CIM21U601NE

Description
Manufacturer: Samsung Win Source Part Number: 866424-CIM21U601NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 600 Ohms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6340-6, 1276-6340-1, 1276-6340-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866424-CIM21U601NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 600 Ohms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6340-6, 1276-6340-1, 1276-6340-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIM21U601NE - CIM21U601NE - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIM21U601NE
CIM21U601NE
Ferrite Beads and Chips - CIM21U601NE CIM21U601NE
Manufacturer: Samsung Win Source Part Number: 866424-CIM21U601NE Series: CIM21 Operating Temperature Range: -55°C ~ 125°C Features: 600 Ohms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6340-6, 1276-6340-1, 1276-6340-2

Manufacturer: Samsung
Win Source Part Number: 866424-CIM21U601NE
Series: CIM21
Operating Temperature Range: -55°C ~ 125°C
Features: 600 Ohms @ 100 MHz 1 - Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 1276-6340-6, 1276-6340-1, 1276-6340-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIM21U601NE
Product Name Ferrite Beads and Chips - CIM21U601NE
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Nitride Ceramic Blade-High Hardness -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Alumina Ceramic Horizontal Ball Milling Jar -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors
Performance Features Resistant to various acids
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details