FERRITE BEAD 2.5 KOHM 0805 1LN Product overview: CIM21J252NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5 KOHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM21J252NE can be used for catalog matching and distributor lookup.
2.5 kOhms @ 50MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 700mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-CIM21J252NE | 1276-6377-2-ND |
| Product Name | 2.5 KOHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 2500 ohms |