Samsung Electro-Mechanics Ferrite Beads and Chips CIM21J222NE

Description
2.2 kOhms @ 70MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 700mOhm
Request a Quote Datasheet
Description
2.2 kOhms @ 70MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6329-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6329-2-ND
Ferrite Beads and Chips 1276-6329-2-ND
2.2 kOhms @ 70MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 700mOhm

2.2 kOhms @ 70MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 700mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6329-2-ND
Product Name Ferrite Beads and Chips
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0043uH 250MHz 1.6A Inductor and Choke - 71-0402HP-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Bead, 0R3, 0.3A, 0805; Ferrite Case Style Te Connectivity - 69AC2465 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.3000 ohms
Rated DC Current 300 milliamps
View Details