TE Connectivity Ferrite Bead, 0R3, 0.3A, 0805; Ferrite Case Style Te Connectivity BMB2A0150AN8

Description
FERRITE BEAD, 0R3, 0.3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:300mA; Product Range:BMB-A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0R3, 0.3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:300mA; Product Range:BMB-A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0R3, 0.3A, 0805; Ferrite Case Style Te Connectivity - 69AC2465 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0R3, 0.3A, 0805; Ferrite Case Style Te Connectivity
69AC2465
Ferrite Bead, 0R3, 0.3A, 0805; Ferrite Case Style Te Connectivity 69AC2465
FERRITE BEAD, 0R3, 0.3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:300mA; Product Range:BMB-A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0R3, 0.3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:300mA; Product Range:BMB-A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 69AC2465
Product Name Ferrite Bead, 0R3, 0.3A, 0805; Ferrite Case Style Te Connectivity
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176491-6 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-121 0603AF-121XJRW - Coilcraft, Inc.
Specs
Impedance 861 ohms
DCR 0.0890 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers