Samsung Electro-Mechanics Ferrite Beads and Chips CIM21J202NE

Description
2 kOhms @ 70MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 500mOhm
Request a Quote Datasheet
Description
2 kOhms @ 70MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6330-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6330-2-ND
Ferrite Beads and Chips 1276-6330-2-ND
2 kOhms @ 70MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 500mOhm

2 kOhms @ 70MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 500mOhm

Buy Now Datasheet
2 KOHM Inductor and Choke - 841-CIM21J202NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 KOHM Inductor and Choke
841-CIM21J202NE
2 KOHM Inductor and Choke 841-CIM21J202NE
FERRITE BEAD 2 KOHM 0805 1LN Product overview: CIM21J202NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2 KOHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM21J202NE can be used for catalog matching and distributor lookup.

FERRITE BEAD 2 KOHM 0805 1LN Product overview: CIM21J202NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2 KOHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM21J202NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 1276-6330-2-ND 841-CIM21J202NE
Product Name Ferrite Beads and Chips 2 KOHM Inductor and Choke
DCR 0.5000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers