Samsung Electro-Mechanics Ferrite Beads and Chips CIM10U241NC

Description
240 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 250mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6385-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6385-2-ND
Ferrite Beads and Chips 1276-6385-2-ND
240 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 250mOhm

240 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 250mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6385-2-ND
Product Name Ferrite Beads and Chips
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002uH 250MHz 2.1A Inductor and Choke - 71-0402HP-2N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads and Chips - A102078CT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers