Samsung Electro-Mechanics Ferrite Beads and Chips CIM10J152NC

Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 250mA 700mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 250mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6326-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6326-2-ND
Ferrite Beads and Chips 1276-6326-2-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 250mA 700mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 250mA 700mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6326-2-ND
Product Name Ferrite Beads and Chips
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176494-1 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402DC-3N9XGRW - 904500-0402DC-3N9XGRW - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers