1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 800mOhm
Win Source Part Number: 1111282-CIM05U102NC
Category: Filters>Ferrite Beads and Chips
Series: CIM05
Package: Tape & Reel
Current Rating (Max): 300mA
Standard Package: 10,000
Mounting: SMD (SMT)
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 800mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6336-6,1276-633
Product Status: Obsolete
FERRITE BEAD 1 KOHM 0402 1LN Product overview: CIM05U102NC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1 KOHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIM05U102NC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1276-6336-2-ND | 1111282-CIM05U102NC | 841-CIM05U102NC |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | 1 KOHM Inductor and Choke |
| DCR | 0.8000 ohms | 0.8000 ohms | |
| Rated DC Current | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |