Samsung Electro-Mechanics Ferrite Beads and Chips CIM05J102NC

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 800mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6396-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6396-2-ND
Ferrite Beads and Chips 1276-6396-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 800mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 250mA 800mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1276-6396-2-ND
Product Name Ferrite Beads and Chips
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2-2176492-0 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 1.5 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers