TE Connectivity Ferrite Beads 2-2176492-0

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 50 DC Resistance (OHM) : 1.5 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 50 DC Resistance (OHM) : 1.5 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2-2176492-0 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2-2176492-0
Ferrite Beads 2-2176492-0
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 50 DC Resistance (OHM) : 1.5 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 50
  • DC Resistance (OHM) : 1.5
  • Impedance (OHM) : 1000
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 0402

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 1 Kohm, 0.05A, 0402 Rohs Compliant Te Connectivity - 46AK7977 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 0.05A, 0402 Rohs Compliant Te Connectivity
46AK7977
Ferrite Bead, 1 Kohm, 0.05A, 0402 Rohs Compliant Te Connectivity 46AK7977
FERRITE BEAD, 1 KOHM, 0.05A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 1 KOHM, 0.05A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 2-2176492-0 46AK7977
Product Name Ferrite Beads Ferrite Bead, 1 Kohm, 0.05A, 0402 Rohs Compliant Te Connectivity
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0300BN3-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads - 1-2176494-4 - TE Connectivity
Specs
Impedance 750 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176493-5 - TE Connectivity
Specs
Impedance 400 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176746-1 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers