Inductor RF Shielded Multi-Layer 0.82uH 10% 25MHz 25Q-Factor Ferrite 0.15A 0.6Ohm DCR 0805 T/R Product overview: CIL21NR82KNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 25MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 25MHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21NR82KNE can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 866422-CIL21NR82KNE
Series: CIL21
Operating Temperature Range: -40°C ~ 85°C
Features: 820 nH Shielded - Inductor 150 mA 600mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CIL21NR82KNE | 866422-CIL21NR82KNE |
| Product Name | 0.82uH 25MHz 0.15A Inductor and Choke | Fixed Inductors - CIL21NR82KNE |
| Core Material | Ferrite | |
| Inductance Range | 0.8200 microH | |
| Inductance Tolerance | 10 (+/- %) | |
| Standards and Certifications | RoHS |