Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1327367-CIL21NR27MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 270 nH
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 150MHz
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Inductor RF Shielded Multi-Layer 0.27uH 20% 25MHz 20Q-Factor Ferrite 0.25A 0.3Ohm DCR 0805 T/R Product overview: CIL21NR27MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 25MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 25MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL21NR27MNE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327367-CIL21NR27MNE | 71-CIL21NR27MNE |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 0.27uH 25MHz 0.25A Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard | |
| Core Material | Ferrite | Ferrite |
| Application | RF Choke |