Samsung Electro-Mechanics 0.33uH 25MHz 0.035A Inductor and Choke CIL10NR33JNC

Description
Inductor RF Shielded Multi-Layer 0.33uH 5% 25MHz 15Q-Factor Ferrite 0.035A 0.85Ohm DCR 0603 T/R Product overview: CIL10NR33JNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25MHz, 0.035A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25MHz, 0.035A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR33JNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Shielded Multi-Layer 0.33uH 5% 25MHz 15Q-Factor Ferrite 0.035A 0.85Ohm DCR 0603 T/R Product overview: CIL10NR33JNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25MHz, 0.035A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25MHz, 0.035A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR33JNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33uH 25MHz 0.035A Inductor and Choke - 71-CIL10NR33JNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 25MHz 0.035A Inductor and Choke
71-CIL10NR33JNC
0.33uH 25MHz 0.035A Inductor and Choke 71-CIL10NR33JNC
Inductor RF Shielded Multi-Layer 0.33uH 5% 25MHz 15Q-Factor Ferrite 0.035A 0.85Ohm DCR 0603 T/R Product overview: CIL10NR33JNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25MHz, 0.035A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25MHz, 0.035A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR33JNC can be used for catalog matching and distributor lookup.

Inductor RF Shielded Multi-Layer 0.33uH 5% 25MHz 15Q-Factor Ferrite 0.035A 0.85Ohm DCR 0603 T/R Product overview: CIL10NR33JNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 25MHz, 0.035A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 25MHz, 0.035A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR33JNC can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327350-CIL10NR33JNC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327350-CIL10NR33JNC
Inductors, Coils, Chokes - Fixed Inductors 1327350-CIL10NR33JNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327350-CIL10NR33JNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 330 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 125MHz DC Resistance (DCR): 850mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 Current Rating (Amps): 35 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1327350-CIL10NR33JNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 330 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 125MHz
DC Resistance (DCR): 850mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
Current Rating (Amps): 35 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL10NR33JNC 1327350-CIL10NR33JNC
Product Name 0.33uH 25MHz 0.035A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Technology RF Standard
Core Material Ferrite Ferrite
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 5 (+/- %)
Q Factor 15
Unlock Full Specs
to access all available technical data