Samsung Electro-Mechanics Inductors, Coils, Chokes - Fixed Inductors CIL10NR18KNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327366-CIL10NR18KNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 180 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 165MHz DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 Current Rating (Amps): 50 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327366-CIL10NR18KNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 180 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 165MHz DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 Current Rating (Amps): 50 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327366-CIL10NR18KNC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327366-CIL10NR18KNC
Inductors, Coils, Chokes - Fixed Inductors 1327366-CIL10NR18KNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327366-CIL10NR18KNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 180 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 165MHz DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 Current Rating (Amps): 50 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1327366-CIL10NR18KNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 180 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 165MHz
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.18uH 25MHz 0.05A Inductor and Choke - 71-CIL10NR18KNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18uH 25MHz 0.05A Inductor and Choke
71-CIL10NR18KNC
0.18uH 25MHz 0.05A Inductor and Choke 71-CIL10NR18KNC
Inductor RF Shielded Multi-Layer 0.18uH 10% 25MHz 15Q-Factor Ferrite 0.05A 0.6Ohm DCR 0603 T/R Product overview: CIL10NR18KNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 25MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 25MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR18KNC can be used for catalog matching and distributor lookup.

Inductor RF Shielded Multi-Layer 0.18uH 10% 25MHz 15Q-Factor Ferrite 0.05A 0.6Ohm DCR 0603 T/R Product overview: CIL10NR18KNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 25MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 25MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR18KNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327366-CIL10NR18KNC 71-CIL10NR18KNC
Product Name Inductors, Coils, Chokes - Fixed Inductors 0.18uH 25MHz 0.05A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard RF
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details