Samsung Electro-Mechanics Inductors, Coils, Chokes - Fixed Inductors CIH05T1N8SNC

Description
Win Source Part Number: 965869-CIH05T1N8SNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH05T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 1.8 nH Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6288-2,1276-628 8-1,1276-6288-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 965869-CIH05T1N8SNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH05T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 1.8 nH Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6288-2,1276-628 8-1,1276-6288-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
965869-CIH05T1N8SNC
Inductors, Coils, Chokes - Fixed Inductors 965869-CIH05T1N8SNC
Win Source Part Number: 965869-CIH05T1N8SNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH05T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 1.8 nH Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6288-2,1276-628 8-1,1276-6288-6 Product Status: Obsolete

Win Source Part Number: 965869-CIH05T1N8SNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIH05T
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.8 nH
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6288-2,1276-6288-1,1276-6288-6
Product Status: Obsolete

Buy Now Datasheet
300MA 140MOHM Inductor and Choke - 71-CIH05T1N8SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 140MOHM Inductor and Choke
71-CIH05T1N8SNC
300MA 140MOHM Inductor and Choke 71-CIH05T1N8SNC
FIXED IND 1.8NH 300MA 140MOHM SM Product overview: CIH05T1N8SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T1N8SNC can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 300MA 140MOHM SM Product overview: CIH05T1N8SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T1N8SNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 965869-CIH05T1N8SNC 71-CIH05T1N8SNC
Product Name Inductors, Coils, Chokes - Fixed Inductors 300MA 140MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details