Samsung Electronics Co., Ltd. Fixed Inductors - CIH03U2N2BNC CIH03U2N2BNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116856-CIH03U2N2BNC Inductance: 2.2 nH Categories: Fixed Inductors DC Resistance (DCR): 150 mΩ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Max Current Rating: 700 mA
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116856-CIH03U2N2BNC Inductance: 2.2 nH Categories: Fixed Inductors DC Resistance (DCR): 150 mΩ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Max Current Rating: 700 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIH03U2N2BNC - 1116856-CIH03U2N2BNC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CIH03U2N2BNC
1116856-CIH03U2N2BNC
Fixed Inductors - CIH03U2N2BNC 1116856-CIH03U2N2BNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116856-CIH03U2N2BNC Inductance: 2.2 nH Categories: Fixed Inductors DC Resistance (DCR): 150 mΩ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Max Current Rating: 700 mA

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116856-CIH03U2N2BNC
Inductance: 2.2 nH
Categories: Fixed Inductors
DC Resistance (DCR): 150 mΩ
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Max Current Rating: 700 mA

Buy Now
Inductor and Choke - 71-CIH03U2N2BNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-CIH03U2N2BNC
Inductor and Choke 71-CIH03U2N2BNC
General, Multilayer, High Q & Low Rdc, 0201, RoHS Product overview: CIH03U2N2BNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03U2N2BNC can be used for catalog matching and distributor lookup.

General, Multilayer, High Q & Low Rdc, 0201, RoHS Product overview: CIH03U2N2BNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03U2N2BNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1116856-CIH03U2N2BNC 71-CIH03U2N2BNC
Product Name Fixed Inductors - CIH03U2N2BNC Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details