Samsung Electro-Mechanics 0.039uH 100MHz 0.05A Inductor and Choke CIH03T39NJNC

Description
Inductor High Frequency Chip Multi-Layer 0.039uH 5% 100MHz 4Q-Factor Ceramic 0.05A 2.4Ohm DCR 0201 T/R Product overview: CIH03T39NJNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039uH, 100MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.039uH, 100MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T39NJNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor High Frequency Chip Multi-Layer 0.039uH 5% 100MHz 4Q-Factor Ceramic 0.05A 2.4Ohm DCR 0201 T/R Product overview: CIH03T39NJNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039uH, 100MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.039uH, 100MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T39NJNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.039uH 100MHz 0.05A Inductor and Choke - 71-CIH03T39NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.039uH 100MHz 0.05A Inductor and Choke
71-CIH03T39NJNC
0.039uH 100MHz 0.05A Inductor and Choke 71-CIH03T39NJNC
Inductor High Frequency Chip Multi-Layer 0.039uH 5% 100MHz 4Q-Factor Ceramic 0.05A 2.4Ohm DCR 0201 T/R Product overview: CIH03T39NJNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039uH, 100MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.039uH, 100MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T39NJNC can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Multi-Layer 0.039uH 5% 100MHz 4Q-Factor Ceramic 0.05A 2.4Ohm DCR 0201 T/R Product overview: CIH03T39NJNC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039uH, 100MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.039uH, 100MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03T39NJNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-CIH03T39NJNC
Product Name 0.039uH 100MHz 0.05A Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details