Samsung Electronics Co., Ltd. Fixed Inductors - CIH03Q5N6SNC CIH03Q5N6SNC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029239-CIH03Q5N6SNC Packaging: Reel - TR Type: Multilayer Current Rating: 210mA Inductance: 5.6nH Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029239-CIH03Q5N6SNC Packaging: Reel - TR Type: Multilayer Current Rating: 210mA Inductance: 5.6nH Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CIH03Q5N6SNC
1029239-CIH03Q5N6SNC
Fixed Inductors - CIH03Q5N6SNC 1029239-CIH03Q5N6SNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029239-CIH03Q5N6SNC Packaging: Reel - TR Type: Multilayer Current Rating: 210mA Inductance: 5.6nH Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029239-CIH03Q5N6SNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 210mA
Inductance: 5.6nH
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 5.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 470 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
210MA 470MOHM Inductor and Choke - 71-CIH03Q5N6SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
210MA 470MOHM Inductor and Choke
71-CIH03Q5N6SNC
210MA 470MOHM Inductor and Choke 71-CIH03Q5N6SNC
FIXED IND 5.6NH 210MA 470MOHM SM Product overview: CIH03Q5N6SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 210MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q5N6SNC can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 210MA 470MOHM SM Product overview: CIH03Q5N6SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 210MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH03Q5N6SNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1029239-CIH03Q5N6SNC 71-CIH03Q5N6SNC
Product Name Fixed Inductors - CIH03Q5N6SNC 210MA 470MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Application RF Choke
Inductance Range 0.0056 microH 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details