Samsung Electro-Mechanics Fixed Inductors CIGT252010EH2R2MNE

Description
2.2µH Unshielded Thin Film Inductor 2.4A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Thin Film Inductor 2.4A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6930-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6930-1-ND
Fixed Inductors 1276-6930-1-ND
2.2µH Unshielded Thin Film Inductor 2.4A 80mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Thin Film Inductor 2.4A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6930-2-ND
Fixed Inductors 1276-6930-2-ND
2.2µH Unshielded Thin Film Inductor 2.4A 80mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Thin Film Inductor 2.4A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6930-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6930-6-ND
Fixed Inductors 1276-6930-6-ND
2.2µH Unshielded Thin Film Inductor 2.4A 80mOhm Max 1008 (2520 Metric)

2.2µH Unshielded Thin Film Inductor 2.4A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6930-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers