Samsung Electro-Mechanics Fixed Inductors CIGT201610LH1R0MNE

Description
1µH Unshielded Thin Film Inductor 2.8A 57mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Thin Film Inductor 2.8A 57mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6910-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6910-1-ND
Fixed Inductors 1276-6910-1-ND
1µH Unshielded Thin Film Inductor 2.8A 57mOhm Max 0806 (2016 Metric)

1µH Unshielded Thin Film Inductor 2.8A 57mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6910-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6910-6-ND
Fixed Inductors 1276-6910-6-ND
1µH Unshielded Thin Film Inductor 2.8A 57mOhm Max 0806 (2016 Metric)

1µH Unshielded Thin Film Inductor 2.8A 57mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6910-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6910-2-ND
Fixed Inductors 1276-6910-2-ND
1µH Unshielded Thin Film Inductor 2.8A 57mOhm Max 0806 (2016 Metric)

1µH Unshielded Thin Film Inductor 2.8A 57mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6910-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-3245-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details