2.2µH Shielded Multilayer Inductor 1.6A 125mOhm 1210 (3225 Metric)
FIXED IND 2.2UH 1.6A 125MOHM SMD Product overview: CIG32H2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG32H2R2MNE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1145140-CIG32H2R2MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIG32H
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 125mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6228-2,1276-622
Product Status: Obsolete
Current - Saturation (Isat): 2.9A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276-6228-2-ND | 71-CIG32H2R2MNE | 1145140-CIG32H2R2MNE |
| Product Name | Fixed Inductors | SMD 2.2UH 1.6A 125MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Multilayer |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |